Lenovo logo

Lenovo IdeaPad Z410 Intel® Core™ i5 i5-4200M Laptop 14" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97786
Info modified on:
22 Jan 2025, 05:40:32
Short summary description Lenovo IdeaPad Z410 Intel® Core™ i5 i5-4200M Laptop 14" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 White:

Lenovo IdeaPad Z410, Intel® Core™ i5, 2.5 GHz, 14", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z410 Intel® Core™ i5 i5-4200M Laptop 14" HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 White:

Lenovo IdeaPad Z410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.