Lenovo Idea Tab S5000, 7", 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Silver
Lenovo Idea Tab S5000. Display diagonal: 7", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MTK8125. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.6 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 8.68 oz (246 g). Operating system installed: Android. Product color: Black, Silver