Lenovo IdeaPad Yoga 2 Pro, Intel® Core™ i5, 1.6 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 256 GB
Lenovo IdeaPad Yoga 2 Pro. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Orange