Lenovo logo

Lenovo Idea Tab S6000 ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44860
Info modified on:
10 Aug 2024, 08:31:03
Short summary description Lenovo Idea Tab S6000 ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Idea Tab S6000, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Lenovo Idea Tab S6000 ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Idea Tab S6000. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: ARM, Processor model: MT8125. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 19.8 oz (562.4 g). Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.