Lenovo logo

Lenovo IdeaPad U410 Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28257
Info modified on:
25 Jan 2025, 22:26:29
Short summary description Lenovo IdeaPad U410 Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Gray:

Lenovo IdeaPad U410, Intel® Core™ i7, 2 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad U410 Intel® Core™ i7 i7-3537U Laptop 14" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 710M Windows 8 Gray:

Lenovo IdeaPad U410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 710M. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.