Lenovo Idea Tab A1000, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, White
Lenovo Idea Tab A1000. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: 8317. Internal memory: 1 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.3 oz (349.3 g). Operating system installed: Android. Product color: White