Lenovo logo

Lenovo IdeaPad Y580 Intel® Core™ i7 i7-3630QM Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101584
Info modified on:
24 Jan 2025, 20:51:43
Short summary description Lenovo IdeaPad Y580 Intel® Core™ i7 i7-3630QM Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

Lenovo IdeaPad Y580, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Y580 Intel® Core™ i7 i7-3630QM Laptop 15.6" 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

Lenovo IdeaPad Y580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.