Lenovo logo

Lenovo Essential G485 AMD C C-60 Laptop 14" 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167890
Info modified on:
22 Jan 2025, 04:52:19
Short summary description Lenovo Essential G485 AMD C C-60 Laptop 14" 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Brown:

Lenovo Essential G485, AMD C, 1 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo Essential G485 AMD C C-60 Laptop 14" 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Brown:

Lenovo Essential G485. Product type: Laptop, Form factor: Clamshell. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: Windows 8. Product color: Black, Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.