Lenovo IdeaPad G480, Intel® Pentium®, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
Lenovo IdeaPad G480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B980, Processor frequency: 2.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Brown