Lenovo logo

Lenovo IdeaPad Z470 Intel® Celeron® B800 14" 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Starter Pink

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109554
Info modified on:
22 Jan 2025, 04:53:55
Short summary description Lenovo IdeaPad Z470 Intel® Celeron® B800 14" 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Starter Pink:

Lenovo IdeaPad Z470, Intel® Celeron®, 1.5 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad Z470 Intel® Celeron® B800 14" 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Starter Pink:

Lenovo IdeaPad Z470. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B800, Processor frequency: 1.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Product color: Pink. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.