Lenovo logo

Lenovo IdeaPad S205 AMD E E-450 Netbook 11.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black, Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96407
Info modified on:
23 Jan 2025, 18:08:15
Short summary description Lenovo IdeaPad S205 AMD E E-450 Netbook 11.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black, Brown:

Lenovo IdeaPad S205, AMD E, 1.65 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad S205 AMD E E-450 Netbook 11.6" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black, Brown:

Lenovo IdeaPad S205. Product type: Netbook, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Starter. Product color: Black, Brown. Weight: 3.26 lbs (1.48 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.