Lenovo logo

Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4710HQ Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 860M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72569
Info modified on:
25 Jan 2025, 22:11:06
Short summary description Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4710HQ Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 860M FreeDOS Black:

Lenovo IdeaPad Y50-70, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4710HQ Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 860M FreeDOS Black:

Lenovo IdeaPad Y50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.