Lenovo logo

Lenovo IdeaPad S510p Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 720M FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34198
Info modified on:
25 Jan 2025, 22:32:26
Short summary description Lenovo IdeaPad S510p Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

Lenovo IdeaPad S510p, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad S510p Intel® Core™ i5 i5-4200U Laptop 15.6" Touchscreen HD 4 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

Lenovo IdeaPad S510p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.