Lenovo IdeaPad U330 Touch, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad U330 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product color: Orange