Lenovo logo

Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Brown, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43277
Info modified on:
01 Feb 2025, 04:30:32
Short summary description Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Brown, Silver:

Lenovo IdeaPad Z510, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 15.6" 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Brown, Silver:

Lenovo IdeaPad Z510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product color: Brown, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.