Lenovo logo

Lenovo Essential G480 Intel® Celeron® B830 14" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Brown

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41060
Info modified on:
23 Jan 2025, 18:54:38
Short summary description Lenovo Essential G480 Intel® Celeron® B830 14" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Brown:

Lenovo Essential G480, Intel® Celeron®, 1.8 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo Essential G480 Intel® Celeron® B830 14" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black, Brown:

Lenovo Essential G480. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black, Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.