Lenovo logo

Lenovo Essential B580 Intel® Core™ i3 i3-2310M Laptop 15" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13550
Info modified on:
23 Jan 2025, 18:50:08
Short summary description Lenovo Essential B580 Intel® Core™ i3 i3-2310M Laptop 15" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Lenovo Essential B580, Intel® Core™ i3, 2.1 GHz, 15", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo Essential B580 Intel® Core™ i3 i3-2310M Laptop 15" HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Lenovo Essential B580. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.