Lenovo logo

Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U 14" HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450M FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12777
Info modified on:
25 Jan 2025, 22:24:21
Short summary description Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U 14" HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450M FreeDOS Black, Silver:

Lenovo IdeaPad S400, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U 14" HD 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7450M FreeDOS Black, Silver:

Lenovo IdeaPad S400. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7450M. Operating system installed: FreeDOS. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.