Lenovo IdeaPad U410, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB
Lenovo IdeaPad U410. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium. Product color: Gray