Lenovo logo

Lenovo IdeaPad S110 Intel Atom® N2800 Netbook 10.1" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132731
Info modified on:
22 Jan 2025, 04:55:08
Short summary description Lenovo IdeaPad S110 Intel Atom® N2800 Netbook 10.1" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Red:

Lenovo IdeaPad S110, Intel Atom®, 1.86 GHz, 10.1", 1024 x 600 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad S110 Intel Atom® N2800 Netbook 10.1" 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Red:

Lenovo IdeaPad S110. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2800, Processor frequency: 1.86 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: FreeDOS. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.