Lenovo IdeaPad Y570, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Lenovo IdeaPad Y570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product color: Black