Lenovo logo

Lenovo ThinkPad G450 Intel® Pentium® Dual-Core T4300 Laptop 14.1" 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA X4500 FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47663
Info modified on:
23 Jan 2025, 19:20:41
Short summary description Lenovo ThinkPad G450 Intel® Pentium® Dual-Core T4300 Laptop 14.1" 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA X4500 FreeDOS Black:

Lenovo ThinkPad G450, Intel® Pentium® Dual-Core, 2.1 GHz, 14.1", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad G450 Intel® Pentium® Dual-Core T4300 Laptop 14.1" 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA X4500 FreeDOS Black:

Lenovo ThinkPad G450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 14.1", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.