Lenovo logo

Lenovo IdeaCentre C560 Intel Pentium G G3260T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30410
Info modified on:
14 Mar 2024, 18:09:20
Short summary description Lenovo IdeaCentre C560 Intel Pentium G G3260T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 10 Home White:

Lenovo IdeaCentre C560, 23", Full HD, Intel Pentium G, 4 GB, 500 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre C560 Intel Pentium G G3260T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 10 Home White:

Lenovo IdeaCentre C560. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 800A. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.