Lenovo logo

Lenovo C2 C260 2G50-81C(WH) Intel® Celeron® J1800 19.5" All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56712
Info modified on:
26 Jun 2024, 09:48:54
Short summary description Lenovo C2 C260 2G50-81C(WH) Intel® Celeron® J1800 19.5" All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Lenovo C2 C260 2G50-81C(WH), 19.5", Intel® Celeron®, 2 GB, 500 GB, Windows 8, White

Long summary description Lenovo C2 C260 2G50-81C(WH) Intel® Celeron® J1800 19.5" All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

Lenovo C2 C260 2G50-81C(WH). Product type: All-in-One PC. Display diagonal: 19.5". Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.