Lenovo IdeaCentre B750, 29", Intel® Core™ i7, 16 GB, 2 TB, Windows 8.1, Black
Lenovo IdeaCentre B750. Product type: All-in-One PC. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i7, Processor frequency: 3.6 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 760A. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product color: Black