Lenovo logo

Lenovo C C455 4G50GVW AMD A4 A4-6210 21.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15533
Info modified on:
07 Oct 2024, 17:11:40
Short summary description Lenovo C C455 4G50GVW AMD A4 A4-6210 21.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 8 Black:

Lenovo C C455 4G50GVW, 21.5", AMD A4, 4 GB, 500 GB, Windows 8, Black

Long summary description Lenovo C C455 4G50GVW AMD A4 A4-6210 21.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 8 Black:

Lenovo C C455 4G50GVW. Product type: All-in-One PC. Display diagonal: 21.5". Processor family: AMD A4, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 800A, On-board graphics card model: AMD Radeon R3. Built-in camera. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.