Lenovo logo

Lenovo IdeaCentre C260 Intel® Celeron® J1800 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58732
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C260 Intel® Celeron® J1800 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Lenovo IdeaCentre C260, 19.5", HD+, Intel® Celeron®, 2 GB, 500 GB, Windows 8.1

Long summary description Lenovo IdeaCentre C260 Intel® Celeron® J1800 19.5" 1600 x 900 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Lenovo IdeaCentre C260. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.