Lenovo logo

Lenovo C C460 Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 705A Windows 8.1 White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79499
Info modified on:
07 Oct 2024, 17:46:02
Short summary description Lenovo C C460 Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 705A Windows 8.1 White:

Lenovo C C460, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo C C460 Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 705A Windows 8.1 White:

Lenovo C C460. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 705A. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.