Lenovo logo

Lenovo Essential H530 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87634
Info modified on:
07 Oct 2024, 17:44:21
Short summary description Lenovo Essential H530 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Desktop PC Black:

Lenovo Essential H530, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi DL, Windows 8.1

Long summary description Lenovo Essential H530 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Desktop PC Black:

Lenovo Essential H530. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.