Lenovo IdeaCentre C440, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8
Lenovo IdeaCentre C440. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 615M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product color: White