Lenovo logo

Lenovo C245 AMD E E1-1200 18.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130472
Info modified on:
19 Mar 2021, 16:13:09
Short summary description Lenovo C245 AMD E E1-1200 18.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) White:

Lenovo C245, 18.5", AMD E, 4 GB, 500 GB, Windows 8, White

Long summary description Lenovo C245 AMD E E1-1200 18.5" All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) White:

Lenovo C245. Product type: All-in-One PC. Display diagonal: 18.5". Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7310. Built-in camera. Operating system installed: Windows 8. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.