Lenovo logo

Lenovo C200 Intel Atom® D525 18.5" 1024 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139645
Info modified on:
19 Mar 2021, 16:13:12
Short summary description Lenovo C200 Intel Atom® D525 18.5" 1024 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Lenovo C200, 18.5", Intel Atom®, 2 GB, 500 GB, Windows 7 Starter, Black

Long summary description Lenovo C200 Intel Atom® D525 18.5" 1024 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Lenovo C200. Display diagonal: 18.5", Display resolution: 1024 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.