Lenovo logo

Lenovo IdeaCentre B320 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79203
Info modified on:
07 Oct 2024, 17:11:25
Short summary description Lenovo IdeaCentre B320 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium Black:

Lenovo IdeaCentre B320, 21.5", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre B320 Intel® Core™ i5 i5-2400S 21.5" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 6450 Windows 7 Home Premium Black:

Lenovo IdeaCentre B320. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 6450, On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.