Lenovo logo

Lenovo IdeaCentre Q190 Intel® Pentium® 2127U 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18432
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre Q190 Intel® Pentium® 2127U 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black, Silver:

Lenovo IdeaCentre Q190, 1.9 GHz, Intel® Pentium®, 2127U, 2 GB, 500 GB, Windows 8

Long summary description Lenovo IdeaCentre Q190 Intel® Pentium® 2127U 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black, Silver:

Lenovo IdeaCentre Q190. Processor frequency: 1.9 GHz, Processor family: Intel® Pentium®, Processor model: 2127U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Nettop. Product type: Mini PC. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.