Lenovo IdeaCentre A730, 27", Quad HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8
Lenovo IdeaCentre A730. Product type: All-in-One PC. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® GT 745M. Built-in camera. Operating system installed: Windows 8. Product color: Black, Silver