Lenovo C540, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS
Lenovo C540. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Operating system installed: FreeDOS. Product color: Black