Lenovo logo

Lenovo Essential H430 Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59344
Info modified on:
07 Oct 2024, 17:44:06
Short summary description Lenovo Essential H430 Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 FreeDOS Tower PC Black:

Lenovo Essential H430, 3 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, FreeDOS

Long summary description Lenovo Essential H430 Intel® Core™ i5 i5-3330 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 FreeDOS Tower PC Black:

Lenovo Essential H430. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.