Lenovo logo

Lenovo Essential H520s Intel® Pentium® G640 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 SFF PC Stainless steel

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54104
Info modified on:
07 Oct 2024, 17:08:40
Short summary description Lenovo Essential H520s Intel® Pentium® G640 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 SFF PC Stainless steel:

Lenovo Essential H520s, 2.8 GHz, Intel® Pentium®, G640, 2 GB, 500 GB, DVD±RW

Long summary description Lenovo Essential H520s Intel® Pentium® G640 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 620 SFF PC Stainless steel:

Lenovo Essential H520s. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 620. Chassis type: SFF. Product type: PC. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.