Lenovo logo

Lenovo IdeaCentre B300 Intel® Core™2 Duo E6700 20" 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241843
Info modified on:
07 Oct 2024, 16:46:23
Short summary description Lenovo IdeaCentre B300 Intel® Core™2 Duo E6700 20" 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaCentre B300, 20", Full HD, Intel® Core™2 Duo, 2 GB, 500 GB, FreeDOS

Long summary description Lenovo IdeaCentre B300 Intel® Core™2 Duo E6700 20" 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaCentre B300. Display diagonal: 20", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.66 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.