Lenovo logo

Lenovo System X3650 M4 server 0 GB Rack (2U) Intel® Xeon® E5 Family E5-2603V2 1.8 GHz 8 GB 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42096
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo System X3650 M4 server 0 GB Rack (2U) Intel® Xeon® E5 Family E5-2603V2 1.8 GHz 8 GB 750 W:

Lenovo System X3650 M4, 1.8 GHz, E5-2603V2, 8 GB, 0 GB, 750 W, Rack (2U)

Long summary description Lenovo System X3650 M4 server 0 GB Rack (2U) Intel® Xeon® E5 Family E5-2603V2 1.8 GHz 8 GB 750 W:

Lenovo System X3650 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2603V2. Internal memory: 8 GB, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.