Lenovo logo

Lenovo System x3250 M5 server Rack (1U) Intel® Xeon® E3 V3 Family E3-1231V3 3.4 GHz 4 GB 300 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36006
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo System x3250 M5 server Rack (1U) Intel® Xeon® E3 V3 Family E3-1231V3 3.4 GHz 4 GB 300 W:

Lenovo System x3250 M5, 3.4 GHz, E3-1231V3, 4 GB, Serial ATA, Serial Attached SCSI (SAS), 300 W, Rack (1U)

Long summary description Lenovo System x3250 M5 server Rack (1U) Intel® Xeon® E3 V3 Family E3-1231V3 3.4 GHz 4 GB 300 W:

Lenovo System x3250 M5. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.4 GHz, Processor model: E3-1231V3. Internal memory: 4 GB, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.