Lenovo logo

Lenovo Idea Tab A7600 3G Mediatek 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135771
Info modified on:
10 Aug 2024, 10:13:36
Short summary description Lenovo Idea Tab A7600 3G Mediatek 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Black, Blue:

Lenovo Idea Tab A7600, 10.1", 1200 x 800 pixels, 16 GB, 1 GB, 1.3 GHz, Black, Blue

Long summary description Lenovo Idea Tab A7600 3G Mediatek 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Black, Blue:

Lenovo Idea Tab A7600. Display diagonal: 10.1", Display resolution: 1200 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8382. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 19.9 oz (563 g). Product color: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.