Lenovo logo

Lenovo 4Y41R64588 keyboard Home/Office USB US English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
326
Info modified on:
02 May 2025, 08:59:22
Short summary description Lenovo 4Y41R64588 keyboard Home/Office USB US English Black:

Lenovo 4Y41R64588, Full-size (100%), Wired, USB, Plunger key switch, Black

Long summary description Lenovo 4Y41R64588 keyboard Home/Office USB US English Black:

Lenovo 4Y41R64588. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Plunger key switch, Keyboard number of keys: 104. Cable length: 78.7" (2 m). Recommended usage: Home/Office. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.