Lenovo logo

Lenovo Xeon Intel Silver 4314 processor 2.4 GHz 24 MB Box

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276098
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Lenovo Xeon Intel Silver 4314 processor 2.4 GHz 24 MB Box:

Lenovo Xeon Intel Silver 4314, Intel Xeon Silver, LGA 4189, 10 nm, Intel, 2.4 GHz, 64-bit

Long summary description Lenovo Xeon Intel Silver 4314 processor 2.4 GHz 24 MB Box:

Lenovo Xeon Intel Silver 4314. Processor family: Intel Xeon Silver, Processor socket: LGA 4189, Processor lithography: 10 nm. Memory channels: Octa-channel, Maximum internal memory supported by processor: 6.14 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2, AVX, AVX 2.0, AVX-512, Scalability: 2S. Maximum Enclave Size Support for Intel® SGX: 8 GB. Package type: Retail box

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.