Lenovo logo

Lenovo Intel Xeon Gold 5220R processor 2.2 GHz 35.75 MB

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68575
Info modified on:
17 Jul 2025, 16:37:34
Short summary description Lenovo Intel Xeon Gold 5220R processor 2.2 GHz 35.75 MB:

Lenovo Intel Xeon Gold 5220R, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 5220R, 2.2 GHz, 64-bit

Long summary description Lenovo Intel Xeon Gold 5220R processor 2.2 GHz 35.75 MB:

Lenovo Intel Xeon Gold 5220R. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S. Processor package size: 76 x 56.5 mm. Compatibility: ThinkSystem SN550

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.