Lenovo logo

Lenovo Intel Xeon Gold 5122 processor 3.6 GHz 16.5 MB L3

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20055
Info modified on:
14 Mar 2024, 19:16:54
Short summary description Lenovo Intel Xeon Gold 5122 processor 3.6 GHz 16.5 MB L3:

Lenovo Intel Xeon Gold 5122, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 3.6 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description Lenovo Intel Xeon Gold 5122 processor 3.6 GHz 16.5 MB L3:

Lenovo Intel Xeon Gold 5122. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, AVX-512, SSE4.2, Scalability: S4S. Processor package size: 76 x 56.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.