Lenovo logo

Lenovo Intel Xeon Gold 6138T processor 2 GHz 27.5 MB L3

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30376
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo Intel Xeon Gold 6138T processor 2 GHz 27.5 MB L3:

Lenovo Intel Xeon Gold 6138T, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, Intel, 6138T, 2 GHz

Long summary description Lenovo Intel Xeon Gold 6138T processor 2 GHz 27.5 MB L3:

Lenovo Intel Xeon Gold 6138T. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, SSE4.2, Scalability: S4S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.