Lenovo logo

Lenovo Intel Xeon E5-2650 v4 processor 2.2 GHz 30 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13194
Info modified on:
23 May 2023, 20:01:11
Short summary description Lenovo Intel Xeon E5-2650 v4 processor 2.2 GHz 30 MB Smart Cache:

Lenovo Intel Xeon E5-2650 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-2650V4, 2.2 GHz, 64-bit

Long summary description Lenovo Intel Xeon E5-2650 v4 processor 2.2 GHz 30 MB Smart Cache:

Lenovo Intel Xeon E5-2650 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: HPE DL160 Gen9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.