Lenovo logo

Lenovo 4XF7A73009 rack console 18.5" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27662
Info modified on:
29 Nov 2022, 09:20:36
Short summary description Lenovo 4XF7A73009 rack console 18.5" 1920 x 1080 pixels Black:

Lenovo 4XF7A73009, 18.5", 1920 x 1080 pixels, 250 cd/m², 16.1" (41 cm), 9.06" (23 cm), 160°

Long summary description Lenovo 4XF7A73009 rack console 18.5" 1920 x 1080 pixels Black:

Lenovo 4XF7A73009. Display diagonal: 18.5", Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m². Keyboard language: English, Keyboard layout: QWERTY. Power consumption (typical): 22 W, AC adapter input voltage: 110 - 240 V, Power plug type: C14 coupler. Cables included: AC, USB, VGA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.