Lenovo logo

Lenovo 4XB0K83868 external hard drive 2 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
390624
Info modified on:
31 Mar 2025, 10:57:35
Short summary description Lenovo 4XB0K83868 external hard drive 2 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Lenovo 4XB0K83868, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description Lenovo 4XB0K83868 external hard drive 2 TB 5400 RPM 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Lenovo 4XB0K83868. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.